Pulse Electronics Corporation Inductors PA4340.471NLT

Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4340.471NLT
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327648-PA4340.471NLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327648-PA4340.471NLT
Inductors, Coils, Chokes - Fixed Inductors 1327648-PA4340.471NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1327648-PA4340.471NL T Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.236" L x 0.213" W (6.00mm x 5.40mm) Inductance: 470 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 DC Resistance (DCR): 7.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 553-2989-2,553-2989- 1,553-2989-6,-PA4340 .471NLT Current - Saturation (Isat): 16A RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327648-PA4340.471NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.236" L x 0.213" W (6.00mm x 5.40mm)
Inductance: 470 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
DC Resistance (DCR): 7.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 553-2989-2,553-2989-1,553-2989-6,-PA4340.471NLT
Current - Saturation (Isat): 16A
RoHS Status: RoHS Compliant

Buy Now Datasheet
Fixed Inductors - 553-2989-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2989-1-ND
Fixed Inductors 553-2989-1-ND
470nH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

470nH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2989-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2989-6-ND
Fixed Inductors 553-2989-6-ND
470nH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

470nH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2989-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2989-2-ND
Fixed Inductors 553-2989-2-ND
470nH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

470nH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 12A 7.4 MOHM Inductor and Choke - 71-PA4340.471NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12A 7.4 MOHM Inductor and Choke
71-PA4340.471NLT
SMD 12A 7.4 MOHM Inductor and Choke 71-PA4340.471NLT
FIXED IND 470NH 12A 7.4 MOHM SMD Product overview: PA4340.471NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 7.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12A, 7.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4340.471NLT can be used for catalog matching and distributor lookup.

FIXED IND 470NH 12A 7.4 MOHM SMD Product overview: PA4340.471NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 7.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12A, 7.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4340.471NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PA4340.471NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4340.471NLT
Fixed Inductors PA4340.471NLT
FIXED IND 470NH 12A 7.4 MOHM SMD

FIXED IND 470NH 12A 7.4 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.471NLT 1327648-PA4340.471NLT 553-2989-1-ND 71-PA4340.471NLT PA4340.471NLT
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 12A 7.4 MOHM Inductor and Choke Fixed Inductors
Application Power Choke RF Choke
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers