P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Win Source Part Number: 1379404-P0751.223NL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 42 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: P0751NL
Package: Tray
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
Height - Seated (Max): 0.215" (5.46mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 22 µH
Current Rating (Amps): 2.6 A
Current - Saturation (Isat): 2.6A
Shielding: Unshielded
DC Resistance (DCR): 114mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 22UH 2.6A 114 MOHM SMD Product overview: P0751.223NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.6A, 114 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.6A, 114 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.223NL can be used for catalog matching and distributor lookup.
22µH Unshielded Wirewound Inductor 2.6A 114mOhm Max Nonstandard
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | P0751.223NL | 1379404-P0751.223NL | 71-P0751.223NL | 553-2833-ND |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 22UH 2.6A 114 MOHM Inductor and Choke | Fixed Inductors |
| Inductance Range | 22 microH | 22 microH | 22 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Technology | Wirewound | Wirewound | Wirewound |