Pulse Electronics Corporation Automotive SMD 11UH 250MA Inductor and Choke AWCU00453226113TT2

Description
CMC 11UH 250MA 2LN SMD AEC-Q200 Product overview: AWCU00453226113TT2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 11UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 11UH, 250MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226113T T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 11UH 250MA 2LN SMD AEC-Q200 Product overview: AWCU00453226113TT2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 11UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 11UH, 250MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226113T T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 11UH 250MA Inductor and Choke - 839-AWCU00453226113TT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 11UH 250MA Inductor and Choke
839-AWCU00453226113TT2
Automotive SMD 11UH 250MA Inductor and Choke 839-AWCU00453226113TT2
CMC 11UH 250MA 2LN SMD AEC-Q200 Product overview: AWCU00453226113TT2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 11UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 11UH, 250MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226113T T2 can be used for catalog matching and distributor lookup.

CMC 11UH 250MA 2LN SMD AEC-Q200 Product overview: AWCU00453226113TT2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 11UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 11UH, 250MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226113TT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-AWCU00453226113TT2DKR-ND - DigiKey
Thief River Falls, MN, United States
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 250mA DCR 600mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 250mA DCR 600mOhm

Buy Now Datasheet
Common Mode Chokes - 553-AWCU00453226113TT2TR-ND - DigiKey
Thief River Falls, MN, United States
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 250mA DCR 600mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 250mA DCR 600mOhm

Buy Now Datasheet
Common Mode Chokes - 553-AWCU00453226113TT2CT-ND - DigiKey
Thief River Falls, MN, United States
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 250mA DCR 600mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 250mA DCR 600mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-AWCU00453226113TT2 553-AWCU00453226113TT2DKR-ND
Product Name Automotive SMD 11UH 250MA Inductor and Choke Common Mode Chokes
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Automotive
Core Material Ferrite
Inductance Range 11 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details