FIXED IND 10UH 22 MOHM SMD
FIXED IND 10UH 22 MOHM SMD
FIXED IND 10UH 22 MOHM SMD
FIXED IND 10UH 22 MOHM SMD Product overview: BPSC00131380100M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BPSC00131380100M0
Win Source Part Number: 1370385-BPSC00131380
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BPSC
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 10 µH
Current - Saturation (Isat): 8.9A
Shielding: Shielded
DC Resistance (DCR): 22mOhm Max
Inductance Frequency - Test: 1 kHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BPSC00131380100M00TR-ND | 71-BPSC00131380100M00 | 1370385-BPSC00131380100M00 |
| Product Name | Fixed Inductors | SMD 10UH 22 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0220 ohms | 0.0220 ohms |