Pulse Electronics Corporation Common Mode Chokes APPM00050524401XYE

Description
2 Line Common Mode Choke Surface Mount 400 Ohms @ 100MHz 2.5A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 400 Ohms @ 100MHz 2.5A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00050524401XYETR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 400 Ohms @ 100MHz 2.5A DCR

2 Line Common Mode Choke Surface Mount 400 Ohms @ 100MHz 2.5A DCR

Buy Now Datasheet
Common Mode Chokes - 553-APPM00050524401XYEDKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 2.5A 2LN 400OHM SMD AEC-Q200

CMC 2.5A 2LN 400OHM SMD AEC-Q200

Buy Now Datasheet
Common Mode Chokes - 553-APPM00050524401XYECT-ND - DigiKey
Thief River Falls, MN, United States
CMC 2.5A 2LN 400OHM SMD AEC-Q200

CMC 2.5A 2LN 400OHM SMD AEC-Q200

Buy Now Datasheet
Automotive SMD 2.5A 400OHM Inductor and Choke - 839-APPM00050524401XYE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2.5A 400OHM Inductor and Choke
839-APPM00050524401XYE
Automotive SMD 2.5A 400OHM Inductor and Choke 839-APPM00050524401XYE
CMC 2.5A 2LN 400OHM SMD AEC-Q200 Product overview: APPM00050524401XYE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.5A, 400OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.5A, 400OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00050524401X YE can be used for catalog matching and distributor lookup.

CMC 2.5A 2LN 400OHM SMD AEC-Q200 Product overview: APPM00050524401XYE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.5A, 400OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.5A, 400OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00050524401XYE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00050524401XYETR-ND 839-APPM00050524401XYE
Product Name Common Mode Chokes Automotive SMD 2.5A 400OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details