FIXED IND 2.7NH 600MA 100 MOHM
FIXED IND 2.7NH 600MA 100 MOHM
FIXED IND 2.7NH 600MA 100 MOHM
FIXED IND 2.7NH 600MA 100MOHM SM Product overview: BSCH001608082N7S00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001608082N7S0
Win Source Part Number: 1369814-BSCH00160808
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCH
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 2.7 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 100mOhm Max
Q @ Freq: 10 @ 100MHz
Frequency - Self Resonant: 6.2GHz
Inductance Frequency - Test: 100 MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BSCH001608082N7S00TR-ND | 71-BSCH001608082N7S00 | 1369814-BSCH001608082N7S00 |
| Product Name | Fixed Inductors | 600MA 100MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Core Material | Ceramic | Ceramic | Ceramic |
| Configuration | Fixed | Fixed |