Pulse Electronics Corporation Fixed Inductors P1166.162NLT

Description
1.6µH Shielded Wirewound Inductor 4A 11mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.6µH Shielded Wirewound Inductor 4A 11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1166.162NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1166.162NLT-ND
Fixed Inductors P1166.162NLT-ND
1.6µH Shielded Wirewound Inductor 4A 11mOhm Max Nonstandard

1.6µH Shielded Wirewound Inductor 4A 11mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1180604-P1166.162NLT
Inductors, Coils, Chokes - Fixed Inductors 1180604-P1166.162NLT
Win Source Part Number: 1180604-P1166.162NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P1166NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.6 µH Height - Seated (Max): 0.138" (3.51mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 4A

Win Source Part Number: 1180604-P1166.162NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P1166NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.6 µH
Height - Seated (Max): 0.138" (3.51mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 4A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1166.162NLT-ND 1180604-P1166.162NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details