Pulse Electronics Corporation SMD 4.7UH 2.2A 126MOHM Inductor and Choke BMRA000404204R7MA1

Description
FIXED IND 4.7UH 2.2A 126MOHM SMD Product overview: BMRA000404204R7MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.2A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.2A, 126MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000404204R7MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2.2A 126MOHM SMD Product overview: BMRA000404204R7MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.2A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.2A, 126MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000404204R7MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 2.2A 126MOHM Inductor and Choke - 71-BMRA000404204R7MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.2A 126MOHM Inductor and Choke
71-BMRA000404204R7MA1
SMD 4.7UH 2.2A 126MOHM Inductor and Choke 71-BMRA000404204R7MA1
FIXED IND 4.7UH 2.2A 126MOHM SMD Product overview: BMRA000404204R7MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.2A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.2A, 126MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000404204R7MA 1 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.2A 126MOHM SMD Product overview: BMRA000404204R7MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.2A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.2A, 126MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000404204R7MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370398-BMRA000404204R7MA1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370398-BMRA000404204R7MA1
Inductors, Coils, Chokes - Fixed Inductors 1370398-BMRA000404204R7MA1
Win Source Part Number: 1370398-BMRA00040420 4R7MA1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BMRA Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.161" L x 0.181" W (4.10mm x 4.60mm) Height - Seated (Max): 0.079" (2.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 4.7 µH Current Rating (Amps): 2.2 A Current - Saturation (Isat): 3A Shielding: Shielded DC Resistance (DCR): 126mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370398-BMRA000404204R7MA1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BMRA
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.161" L x 0.181" W (4.10mm x 4.60mm)
Height - Seated (Max): 0.079" (2.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 4.7 µH
Current Rating (Amps): 2.2 A
Current - Saturation (Isat): 3A
Shielding: Shielded
DC Resistance (DCR): 126mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 553-BMRA000404204R7MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 2.2A 126mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.2A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA000404204R7MA1CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 2.2A 126mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.2A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA000404204R7MA1TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 2.2A 126 MOHM

FIXED IND 4.7UH 2.2A 126 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BMRA000404204R7MA1 1370398-BMRA000404204R7MA1 553-BMRA000404204R7MA1DKR-ND
Product Name SMD 4.7UH 2.2A 126MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data