Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors BDHE002016102R2MQ1

Description
Win Source Part Number: 1370319-BDHE00201610 2R2MQ1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BDHE Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.2 µH Current Rating (Amps): 2.2 A Current - Saturation (Isat): 2.7A Shielding: Unshielded DC Resistance (DCR): 135mOhm Max Inductance Frequency - Test: 2 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370319-BDHE00201610 2R2MQ1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BDHE Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.2 µH Current Rating (Amps): 2.2 A Current - Saturation (Isat): 2.7A Shielding: Unshielded DC Resistance (DCR): 135mOhm Max Inductance Frequency - Test: 2 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370319-BDHE002016102R2MQ1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370319-BDHE002016102R2MQ1
Inductors, Coils, Chokes - Fixed Inductors 1370319-BDHE002016102R2MQ1
Win Source Part Number: 1370319-BDHE00201610 2R2MQ1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BDHE Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.2 µH Current Rating (Amps): 2.2 A Current - Saturation (Isat): 2.7A Shielding: Unshielded DC Resistance (DCR): 135mOhm Max Inductance Frequency - Test: 2 MHz

Win Source Part Number: 1370319-BDHE002016102R2MQ1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BDHE
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 2.2 µH
Current Rating (Amps): 2.2 A
Current - Saturation (Isat): 2.7A
Shielding: Unshielded
DC Resistance (DCR): 135mOhm Max
Inductance Frequency - Test: 2 MHz

Buy Now Datasheet
SMD 2.2UH 2.2A 135MOHM Inductor and Choke - 71-BDHE002016102R2MQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.2A 135MOHM Inductor and Choke
71-BDHE002016102R2MQ1
SMD 2.2UH 2.2A 135MOHM Inductor and Choke 71-BDHE002016102R2MQ1
FIXED IND 2.2UH 2.2A 135MOHM SMD Product overview: BDHE002016102R2MQ1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.2A, 135MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.2A, 135MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDHE002016102R2MQ 1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.2A 135MOHM SMD Product overview: BDHE002016102R2MQ1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.2A, 135MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.2A, 135MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDHE002016102R2MQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - BDHE002016102R2MQ1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
BDHE002016102R2MQ1
Fixed Inductors BDHE002016102R2MQ1
FIXED IND 2.2UH 2.2A 135MOHM SMD

FIXED IND 2.2UH 2.2A 135MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370319-BDHE002016102R2MQ1 71-BDHE002016102R2MQ1 BDHE002016102R2MQ1
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 2.2A 135MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke
Configuration Fixed
Inductance Range 2.2 microH 2.2 microH 2.2 microH
DCR 0.1350 ohms 0.1350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - CME2425-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details