40µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR
CMC 40UH 300MA 2LN SMD Product overview: BWDM00341620400X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40UH, 300MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWDM00341620400X
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BWDM00341620400X00TR-ND | 839-BWDM00341620400X00 |
| Product Name | Common Mode Chokes | SMD 40UH 300MA Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 1.5 ohms |