2 Line Common Mode Choke Surface Mount 1.22A DCR 200mOhm
2 Line Common Mode Choke Surface Mount 1.22A DCR 200mOhm
2 Line Common Mode Choke Surface Mount 1.22A DCR 200mOhm
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234103-P0354NLT
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
CMC 1.22A 2LN SMD Product overview: P0354NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.22A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0354NLT can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-1765-2-ND | 1234103-P0354NLT | 839-P0354NLT |
| Product Name | Common Mode Chokes | Common Mode Chokes - P0354NLT | SMD 1.22A Inductor and Choke |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.2000 ohms | ||
| Rated DC Current | 1220 milliamps |