Pulse Electronics Corporation Ethernet Chokes 23Z105SMNL

Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Chokes - 23Z105SMNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Chokes
23Z105SMNL
Ethernet Chokes 23Z105SMNL
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable

Key Specifications for Our Ethernet Chokes

  • Ethernet, T1/E1, ISDN, VDSL2
  • HDBaseT Compliant
  • High Isolation up to 7kV
  • IEEE 802.3 compliant to 10G
  • Higher reliability (Carrier class & AEC-Q200)
  • Single, Dual, Quad packages
  • SMT & BGA options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1230307-23Z105SMNL
Filters - Common Mode Chokes 1230307-23Z105SMNL
Win Source Part Number: 1230307-23Z105SMNL Category: Filters>Common Mode Chokes Package: Tube Standard Package: 40 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.220" (5.59mm) Number of Lines: 8 DC Resistance (DCR) (Max): 200mOhm Package / Case: 16-SOIC (0.265", 6.73mm Width) Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network

Win Source Part Number: 1230307-23Z105SMNL
Category: Filters>Common Mode Chokes
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.220" (5.59mm)
Number of Lines: 8
DC Resistance (DCR) (Max): 200mOhm
Package / Case: 16-SOIC (0.265", 6.73mm Width)
Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Network

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23Z105SMNL 1230307-23Z105SMNL
Product Name Ethernet Chokes Filters - Common Mode Chokes
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke RF Choke
Impedance 200 ohms
Lead Style None
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details