Pulse Electronics Corporation SMD 300MA 420MOHM Inductor and Choke BSCH0010050522NJCP

Description
FIXED IND 22NH 300MA 420MOHM SMD Product overview: BSCH0010050522NJCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0010050522NJC P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22NH 300MA 420MOHM SMD Product overview: BSCH0010050522NJCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0010050522NJC P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 420MOHM Inductor and Choke - 71-BSCH0010050522NJCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 420MOHM Inductor and Choke
71-BSCH0010050522NJCP
SMD 300MA 420MOHM Inductor and Choke 71-BSCH0010050522NJCP
FIXED IND 22NH 300MA 420MOHM SMD Product overview: BSCH0010050522NJCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0010050522NJC P can be used for catalog matching and distributor lookup.

FIXED IND 22NH 300MA 420MOHM SMD Product overview: BSCH0010050522NJCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0010050522NJCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-BSCH0010050522NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 300mA 420mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 300mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050522NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 300mA 420mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 300mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050522NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 300mA 420mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 300mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369486-BSCH0010050522NJCP - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369486-BSCH0010050522NJCP
Inductors, Coils, Chokes - Fixed Inductors 1369486-BSCH0010050522NJCP
Win Source Part Number: 1369486-BSCH00100505 22NJCP Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BSCH Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 22 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 420mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.9GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369486-BSCH0010050522NJCP
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCH
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 22 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 420mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.9GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BSCH0010050522NJCP 553-BSCH0010050522NJCPDKR-ND 1369486-BSCH0010050522NJCP
Product Name SMD 300MA 420MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ceramic Ceramic Ceramic
Inductance Range 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers