Pulse Electronics Corporation Fixed Inductors BWVS00606028100M00

Description
FIXED IND 10UH 2.3A 65 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 10UH 2.3A 65 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS00606028100M00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 2.3A 65 MOHM SMD

FIXED IND 10UH 2.3A 65 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWVS00606028100M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 2.3A 65 MOHM SMD

FIXED IND 10UH 2.3A 65 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWVS00606028100M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 2.3A 65 MOHM SMD

FIXED IND 10UH 2.3A 65 MOHM SMD

Buy Now Datasheet
SMD 10UH 2.3A 65 MOHM Inductor and Choke - 71-BWVS00606028100M00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.3A 65 MOHM Inductor and Choke
71-BWVS00606028100M00
SMD 10UH 2.3A 65 MOHM Inductor and Choke 71-BWVS00606028100M00
FIXED IND 10UH 2.3A 65 MOHM SMD Product overview: BWVS00606028100M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.3A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWVS00606028100M0 0 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.3A 65 MOHM SMD Product overview: BWVS00606028100M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.3A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWVS00606028100M00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370283-BWVS00606028100M00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370283-BWVS00606028100M00
Inductors, Coils, Chokes - Fixed Inductors 1370283-BWVS00606028100M00
Win Source Part Number: 1370283-BWVS00606028 100M00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BWVS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Height - Seated (Max): 0.118" (3.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 2.3 A Current - Saturation (Isat): 2.5A Shielding: Shielded DC Resistance (DCR): 65mOhm Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370283-BWVS00606028100M00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BWVS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 2.3 A
Current - Saturation (Isat): 2.5A
Shielding: Shielded
DC Resistance (DCR): 65mOhm
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWVS00606028100M00TR-ND 71-BWVS00606028100M00 1370283-BWVS00606028100M00
Product Name Fixed Inductors SMD 10UH 2.3A 65 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Surface Mount Inductors - 2125954 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details