Pulse Electronics Corporation Fixed Inductors P1172.333NLT

Description
33µH Shielded Wirewound Inductor 3A 64.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 3A 64.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1971-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1971-1-ND
Fixed Inductors 553-1971-1-ND
33µH Shielded Wirewound Inductor 3A 64.8mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3A 64.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1971-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1971-6-ND
Fixed Inductors 553-1971-6-ND
33µH Shielded Wirewound Inductor 3A 64.8mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3A 64.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1971-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1971-2-ND
Fixed Inductors 553-1971-2-ND
33µH Shielded Wirewound Inductor 3A 64.8mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3A 64.8mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327680-P1172.333NLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327680-P1172.333NLT
Inductors, Coils, Chokes - Fixed Inductors 1327680-P1172.333NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1327680-P1172.333NLT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Inductance: 33 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 10MHz DC Resistance (DCR): 64.8mOhm Max Temperature Range - Operating: -40°C ~ 130°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: P1172.333NLT-ND,P117 2.333NL,P1172333NLT, 553-1971-6,553-1971- 1,553-1971-2 Current - Saturation (Isat): 3A RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327680-P1172.333NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
Inductance: 33 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 10MHz
DC Resistance (DCR): 64.8mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: P1172.333NLT-ND,P1172.333NL,P1172333NLT,553-1971-6,553-1971-1,553-1971-2
Current - Saturation (Isat): 3A
RoHS Status: RoHS Compliant

Buy Now Datasheet
SMD 33UH 3A 64.8 MOHM Inductor and Choke - 71-P1172.333NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3A 64.8 MOHM Inductor and Choke
71-P1172.333NLT
SMD 33UH 3A 64.8 MOHM Inductor and Choke 71-P1172.333NLT
FIXED IND 33UH 3A 64.8 MOHM SMD Product overview: P1172.333NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3A, 64.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3A, 64.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.333NLT can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3A 64.8 MOHM SMD Product overview: P1172.333NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3A, 64.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3A, 64.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.333NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - P1172.333NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
P1172.333NLT
Fixed Inductors P1172.333NLT
FIXED IND 33UH 3A 64.8 MOHM SMD

FIXED IND 33UH 3A 64.8 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1971-1-ND 1327680-P1172.333NLT 71-P1172.333NLT P1172.333NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 3A 64.8 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details