Pulse Electronics Corporation Common Mode Chokes PA4339.701NLT

Description
PA4339.XXX SMT Common Mode Choke Series, Up to 9A
Request a Quote Datasheet
Description
PA4339.XXX SMT Common Mode Choke Series, Up to 9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PA4339.701NLT - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PA4339.701NLT
Common Mode Chokes PA4339.701NLT
PA4339.XXX SMT Common Mode Choke Series, Up to 9A

PA4339.XXX SMT Common Mode Choke Series, Up to 9A

Supplier's Site Datasheet
SMD 5UH 4A 700 OHM Inductor and Choke - 839-PA4339.701NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5UH 4A 700 OHM Inductor and Choke
839-PA4339.701NLT
SMD 5UH 4A 700 OHM Inductor and Choke 839-PA4339.701NLT
CMC 5UH 4A 2LN 700 OHM SMD Product overview: PA4339.701NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 4A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 4A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA4339.701NLT can be used for catalog matching and distributor lookup.

CMC 5UH 4A 2LN 700 OHM SMD Product overview: PA4339.701NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 4A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 4A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA4339.701NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - PA4339.701NLT - 852293-PA4339.701NLT - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - PA4339.701NLT
852293-PA4339.701NLT
Common Mode Chokes - PA4339.701NLT 852293-PA4339.701NLT
Manufacturer: Pulse Win Source Part Number: 852293-PA4339.701NLT Series: PA4339 Features: 5 µH @ 100 kHz Line Common Mode Choke 700 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 553-4126-1, 553-4126-2, 553-4126-6

Manufacturer: Pulse
Win Source Part Number: 852293-PA4339.701NLT
Series: PA4339
Features: 5 µH @ 100 kHz Line Common Mode Choke 700 Ohms @ 100 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 553-4126-1, 553-4126-2, 553-4126-6

Buy Now Datasheet
Common Mode Chokes - 553-4126-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-4126-2-ND
Common Mode Chokes 553-4126-2-ND
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR 15mOhm

5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR 15mOhm

Buy Now Datasheet
Common Mode Chokes - 553-4126-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-4126-1-ND
Common Mode Chokes 553-4126-1-ND
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR 15mOhm

5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR 15mOhm

Buy Now Datasheet
Common Mode Chokes - 553-4126-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-4126-6-ND
Common Mode Chokes 553-4126-6-ND
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR 15mOhm

5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR 15mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4339.701NLT 839-PA4339.701NLT 852293-PA4339.701NLT 553-4126-2-ND
Product Name Common Mode Chokes SMD 5UH 4A 700 OHM Inductor and Choke Common Mode Chokes - PA4339.701NLT Common Mode Chokes
Application Common Mode Choke RF Choke Common Mode Choke; RF Choke
Inductance Range 5 microH 5 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data