2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 5A DCR
CMC 5A 2LN 300 OHM SMD Product overview: BPPM00070638301X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 300 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00070638301X
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BPPM00070638301X00TR-ND | 839-BPPM00070638301X00 |
| Product Name | Common Mode Chokes | SMD 5A 300 OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0100 ohms |