Pulse Electronics Corporation Filters - Common Mode Chokes H6033NLT

Description
Win Source Part Number: 1061470-H6033NLT Category: Filters>Common Mode Chokes Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Height (Max): 0.220" (5.60mm) Number of Lines: 4 DC Resistance (DCR) (Max): 400mOhm Package / Case: Vertical, 8 Gull Wing Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Pulse Electronics Network Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061470-H6033NLT Category: Filters>Common Mode Chokes Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Height (Max): 0.220" (5.60mm) Number of Lines: 4 DC Resistance (DCR) (Max): 400mOhm Package / Case: Vertical, 8 Gull Wing Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Pulse Electronics Network Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1061470-H6033NLT
Filters - Common Mode Chokes 1061470-H6033NLT
Win Source Part Number: 1061470-H6033NLT Category: Filters>Common Mode Chokes Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Height (Max): 0.220" (5.60mm) Number of Lines: 4 DC Resistance (DCR) (Max): 400mOhm Package / Case: Vertical, 8 Gull Wing Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Pulse Electronics Network Product Status: Obsolete

Win Source Part Number: 1061470-H6033NLT
Category: Filters>Common Mode Chokes
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Height (Max): 0.220" (5.60mm)
Number of Lines: 4
DC Resistance (DCR) (Max): 400mOhm
Package / Case: Vertical, 8 Gull Wing
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Network
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1061470-H6033NLT
Product Name Filters - Common Mode Chokes
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data