Pulse Electronics Corporation Common Mode Chokes PA2744NL

Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet
Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PA2744NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PA2744NL
Common Mode Chokes PA2744NL
PA27XX Series SMT Common Mode Choke, up to 20A

PA27XX Series SMT Common Mode Choke, up to 20A

Supplier's Site Datasheet
Common Mode Chokes - 553-2182-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2182-ND
Common Mode Chokes 553-2182-ND
2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm

2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1002213-PA2744NL
Filters - Common Mode Chokes 1002213-PA2744NL
Win Source Part Number: 1002213-PA2744NL Category: Filters>Common Mode Chokes Package: Tube Current Rating (Max): 4A Standard Package: 40 Mounting: SMD (SMT) Height (Max): 0.220" (5.60mm) Number of Lines: 2 DC Resistance (DCR) (Max): 13.2mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics Power Other Names: 553-2182,PA2744NL-ND

Win Source Part Number: 1002213-PA2744NL
Category: Filters>Common Mode Chokes
Package: Tube
Current Rating (Max): 4A
Standard Package: 40
Mounting: SMD (SMT)
Height (Max): 0.220" (5.60mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 13.2mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Power
Other Names: 553-2182,PA2744NL-ND

Buy Now Datasheet
SMD 4A Inductor and Choke - 839-PA2744NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A Inductor and Choke
839-PA2744NL
SMD 4A Inductor and Choke 839-PA2744NL
CMC 4A 2LN SMD Product overview: PA2744NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2744NL can be used for catalog matching and distributor lookup.

CMC 4A 2LN SMD Product overview: PA2744NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2744NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2744NL 553-2182-ND 1002213-PA2744NL 839-PA2744NL
Product Name Common Mode Chokes Common Mode Chokes Filters - Common Mode Chokes SMD 4A Inductor and Choke
Application Common Mode Choke Common Mode Choke; RF Choke RF Choke
Inductance Range 280 microH 280 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers