Pulse Electronics Corporation SMD 3.5A Inductor and Choke BPPM00090748152X00

Description
CMC 3.5A 2LN 1.5K OHM SMD Product overview: BPPM00090748152X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00090748152X 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 3.5A 2LN 1.5K OHM SMD Product overview: BPPM00090748152X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00090748152X 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.5A Inductor and Choke - 839-BPPM00090748152X00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.5A Inductor and Choke
839-BPPM00090748152X00
SMD 3.5A Inductor and Choke 839-BPPM00090748152X00
CMC 3.5A 2LN 1.5K OHM SMD Product overview: BPPM00090748152X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00090748152X 00 can be used for catalog matching and distributor lookup.

CMC 3.5A 2LN 1.5K OHM SMD Product overview: BPPM00090748152X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00090748152X00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-BPPM00090748152X00TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 3.5A DCR

2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 3.5A DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-BPPM00090748152X00 553-BPPM00090748152X00TR-ND
Product Name SMD 3.5A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Impedance 1500 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers