Pulse Electronics Corporation Fixed Inductors - P0751.332NLT P0751.332NLT

Description
Manufacturer: Pulse Electronics Power Win Source Part Number: 719839-P0751.332NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±20% Current - Saturation: 6.4A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Current Rating (Amps): 5.4A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Power Win Source Part Number: 719839-P0751.332NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±20% Current - Saturation: 6.4A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Current Rating (Amps): 5.4A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - P0751.332NLT
719839-P0751.332NLT
Fixed Inductors - P0751.332NLT 719839-P0751.332NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 719839-P0751.332NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±20% Current - Saturation: 6.4A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Current Rating (Amps): 5.4A Inductance Frequency - Test: 100kHz

Manufacturer: Pulse Electronics Power
Win Source Part Number: 719839-P0751.332NLT
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3μH
Tolerance: ±20%
Current - Saturation: 6.4A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.215" (5.46mm)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
Current Rating (Amps): 5.4A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 3.3UH 5.4A 18 MOHM Inductor and Choke - 71-P0751.332NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 5.4A 18 MOHM Inductor and Choke
71-P0751.332NLT
SMD 3.3UH 5.4A 18 MOHM Inductor and Choke 71-P0751.332NLT
FIXED IND 3.3UH 5.4A 18 MOHM SMD Product overview: P0751.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5.4A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5.4A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.332NLT can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5.4A 18 MOHM SMD Product overview: P0751.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5.4A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5.4A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.332NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-1058-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1058-1-ND
Fixed Inductors 553-1058-1-ND
3.3µH Unshielded Wirewound Inductor 5.4A 18mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 5.4A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1058-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1058-2-ND
Fixed Inductors 553-1058-2-ND
3.3µH Unshielded Wirewound Inductor 5.4A 18mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 5.4A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1058-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1058-6-ND
Fixed Inductors 553-1058-6-ND
3.3µH Unshielded Wirewound Inductor 5.4A 18mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 5.4A 18mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, Unshielded, 6.4A; Inductance Pulse Electronics - 51AK3258 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Unshielded, 6.4A; Inductance Pulse Electronics
51AK3258
Power Inductor, 3.3Uh, Unshielded, 6.4A; Inductance Pulse Electronics 51AK3258
POWER INDUCTOR, 3.3UH, UNSHIELDED, 6.4A; Inductance:3.3µH; RMS Current (Irms):5.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.4A; Product Range:P0751NL Series; DC Resistance Max:0.018ohm; Product Length:13mm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, UNSHIELDED, 6.4A; Inductance:3.3µH; RMS Current (Irms):5.4A; Inductor Construction:Unshielded; Saturation Current (Isat):6.4A; Product Range:P0751NL Series; DC Resistance Max:0.018ohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 3.3Uh, Unshielded, 6.4A; Inductance Pulse Electronics - 51AK3257 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Unshielded, 6.4A; Inductance Pulse Electronics
51AK3257
Power Inductor, 3.3Uh, Unshielded, 6.4A; Inductance Pulse Electronics 51AK3257
POWER INDUCTOR, 3.3UH, UNSHIELDED, 6.4A; Inductance:3.3µH; RMS Current (Irms):5.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.4A; Product Range:P0751NL Series; DC Resistance Max:0.018ohm; Product Length:13mm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, UNSHIELDED, 6.4A; Inductance:3.3µH; RMS Current (Irms):5.4A; Inductor Construction:Unshielded; Saturation Current (Isat):6.4A; Product Range:P0751NL Series; DC Resistance Max:0.018ohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 719839-P0751.332NLT 71-P0751.332NLT 553-1058-1-ND 51AK3258
Product Name Fixed Inductors - P0751.332NLT SMD 3.3UH 5.4A 18 MOHM Inductor and Choke Fixed Inductors Power Inductor, 3.3Uh, Unshielded, 6.4A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Technology Wirewound Wirewound Wirewound
Application RF Choke
Inductance Range 3.3 microH 3.3 microH 3.3 microH
DCR 0.0180 ohms 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B2R5ML-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers