Pulse Electronics Corporation Inductors PA4341.221NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.221NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Inductors, Coils, Chokes Fixed Inductors Series: PA4341.XXXNLT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Molded Inductance: 220 nH Tolerance: ±20% Current Rating (Amps): 23 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: PA4341.XXXNLT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Molded
Inductance: 220 nH
Tolerance: ±20%
Current Rating (Amps): 23 A

Buy Now Datasheet
Fixed Inductors - 553-3408-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3408-2-ND
Fixed Inductors 553-3408-2-ND
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3408-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3408-1-ND
Fixed Inductors 553-3408-1-ND
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3408-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3408-6-ND
Fixed Inductors 553-3408-6-ND
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 220Nh, 23A; Inductance Pulse Electronics - 61AC5928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 220Nh, 23A; Inductance Pulse Electronics
61AC5928
Inductor, Shielded, Aec-Q200, 220Nh, 23A; Inductance Pulse Electronics 61AC5928
INDUCTOR, SHIELDED, AEC-Q200, 220NH, 23A; Inductance:220nH; RMS Current (Irms):23A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0028ohm; Product Length:7.6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 220NH, 23A; Inductance:220nH; RMS Current (Irms):23A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0028ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.221NLT 553-3408-2-ND 61AC5928
Product Name Inductors Inductors, Coils, Chokes Fixed Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 220Nh, 23A; Inductance Pulse Electronics
Application Power Choke RF Choke
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH
Lead Style None
Standards and Certifications RoHS RoHS
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details