Pulse Electronics Corporation Fixed Inductors - P0751.473NLT P0751.473NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791082-P0751.473NLT Series: P0751 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 1.6A Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Current - Saturation: 1.6A Test Frequency: 100kHz Family Name: P0751NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 168 mOhm Max Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Height - Seated (Maximum): 0.215" (5.46mm) Alternative Parts (Cross-Reference): DUS5121470R-LF1; GSDS106C2-470M; CDRH10D43RNP-470MC; GSDS104C2-470M; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791082-P0751.473NLT Series: P0751 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 1.6A Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Current - Saturation: 1.6A Test Frequency: 100kHz Family Name: P0751NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 168 mOhm Max Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Height - Seated (Maximum): 0.215" (5.46mm) Alternative Parts (Cross-Reference): DUS5121470R-LF1; GSDS106C2-470M; CDRH10D43RNP-470MC; GSDS104C2-470M; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - P0751.473NLT
791082-P0751.473NLT
Fixed Inductors - P0751.473NLT 791082-P0751.473NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791082-P0751.473NLT Series: P0751 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 1.6A Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Current - Saturation: 1.6A Test Frequency: 100kHz Family Name: P0751NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 168 mOhm Max Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Height - Seated (Maximum): 0.215" (5.46mm) Alternative Parts (Cross-Reference): DUS5121470R-LF1; GSDS106C2-470M; CDRH10D43RNP-470MC; GSDS104C2-470M; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791082-P0751.473NLT
Series: P0751
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 1.6A
Shielding: Unshielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 1.6A
Test Frequency: 100kHz
Family Name: P0751NL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 168 mOhm Max
Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
Height - Seated (Maximum): 0.215" (5.46mm)
Alternative Parts (Cross-Reference): DUS5121470R-LF1; GSDS106C2-470M; CDRH10D43RNP-470MC; GSDS104C2-470M;
Introduction Date: March 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 553-1065-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1065-1-ND
Fixed Inductors 553-1065-1-ND
47µH Unshielded Wirewound Inductor 1.6A 168mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.6A 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1065-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1065-2-ND
Fixed Inductors 553-1065-2-ND
47µH Unshielded Wirewound Inductor 1.6A 168mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.6A 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1065-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1065-6-ND
Fixed Inductors 553-1065-6-ND
47µH Unshielded Wirewound Inductor 1.6A 168mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.6A 168mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 1.6A 168 MOHM Inductor and Choke - 71-P0751.473NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.6A 168 MOHM Inductor and Choke
71-P0751.473NLT
SMD 47UH 1.6A 168 MOHM Inductor and Choke 71-P0751.473NLT
FIXED IND 47UH 1.6A 168 MOHM SMD Product overview: P0751.473NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.6A, 168 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.6A, 168 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.473NLT can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.6A 168 MOHM SMD Product overview: P0751.473NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.6A, 168 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.6A, 168 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.473NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Unshielded, 47Uh, 1.6A, 20%; Inductance Pulse Electronics - 64AC9397 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 47Uh, 1.6A, 20%; Inductance Pulse Electronics
64AC9397
Inductor, Unshielded, 47Uh, 1.6A, 20%; Inductance Pulse Electronics 64AC9397
INDUCTOR, UNSHIELDED, 47UH, 1.6A, 20%; Inductance:47µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:P0751NL Series; DC Resistance Max:0.168ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 47UH, 1.6A, 20%; Inductance:47µH; RMS Current (Irms):1.6A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:P0751NL Series; DC Resistance Max:0.168ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Unshielded, 47Uh, 1.6A, 20%; Inductance Pulse Electronics - 64AC9398 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 47Uh, 1.6A, 20%; Inductance Pulse Electronics
64AC9398
Inductor, Unshielded, 47Uh, 1.6A, 20%; Inductance Pulse Electronics 64AC9398
INDUCTOR, UNSHIELDED, 47UH, 1.6A, 20%; Inductance:47µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:P0751NL Series; DC Resistance Max:0.168ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 47UH, 1.6A, 20%; Inductance:47µH; RMS Current (Irms):1.6A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:P0751NL Series; DC Resistance Max:0.168ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 791082-P0751.473NLT 553-1065-1-ND 71-P0751.473NLT 64AC9397
Product Name Fixed Inductors - P0751.473NLT Fixed Inductors SMD 47UH 1.6A 168 MOHM Inductor and Choke Inductor, Unshielded, 47Uh, 1.6A, 20%; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application RF Choke
Inductance Range 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details