Pulse Electronics Corporation Fixed Inductors BSCQ000603031N8B00

Description
FIXED IND 1.8NH 640MA 120 MOHM
Request a Quote Datasheet
Description
FIXED IND 1.8NH 640MA 120 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603031N8B00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8NH 640MA 120 MOHM

FIXED IND 1.8NH 640MA 120 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603031N8B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8NH 640MA 120 MOHM

FIXED IND 1.8NH 640MA 120 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603031N8B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8NH 640MA 120 MOHM

FIXED IND 1.8NH 640MA 120 MOHM

Buy Now Datasheet
640MA 120MOHM Inductor and Choke - 71-BSCQ000603031N8B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MA 120MOHM Inductor and Choke
71-BSCQ000603031N8B00
640MA 120MOHM Inductor and Choke 71-BSCQ000603031N8B00
FIXED IND 1.8NH 640MA 120MOHM SM Product overview: BSCQ000603031N8B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603031N8B0 0 can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 640MA 120MOHM SM Product overview: BSCQ000603031N8B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603031N8B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369470-BSCQ000603031N8B00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369470-BSCQ000603031N8B00
Inductors, Coils, Chokes - Fixed Inductors 1369470-BSCQ000603031N8B00
Win Source Part Number: 1369470-BSCQ00060303 1N8B00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BSCQ Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 1.8 nH Current Rating (Amps): 640 mA Shielding: Unshielded DC Resistance (DCR): 120mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369470-BSCQ000603031N8B00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCQ
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 1.8 nH
Current Rating (Amps): 640 mA
Shielding: Unshielded
DC Resistance (DCR): 120mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Multilayer Inductor, 1.8Nh, 0.64A, 0201; Inductance Pulse Electronics - 62AK3592 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.8Nh, 0.64A, 0201; Inductance Pulse Electronics
62AK3592
Multilayer Inductor, 1.8Nh, 0.64A, 0201; Inductance Pulse Electronics 62AK3592
MULTILAYER INDUCTOR, 1.8NH, 0.64A, 0201; Inductance:1.8nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:10GHz; DC Current Rating:640mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 1.8NH, 0.64A, 0201; Inductance:1.8nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:10GHz; DC Current Rating:640mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 1.8Nh, 0.64A, 0201; Inductance Pulse Electronics - 53AK4082 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.8Nh, 0.64A, 0201; Inductance Pulse Electronics
53AK4082
Multilayer Inductor, 1.8Nh, 0.64A, 0201; Inductance Pulse Electronics 53AK4082
MULTILAYER INDUCTOR, 1.8NH, 0.64A, 0201; Inductance:1.8nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:10GHz; DC Current Rating:640mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 1.8NH, 0.64A, 0201; Inductance:1.8nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:10GHz; DC Current Rating:640mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603031N8B00TR-ND 71-BSCQ000603031N8B00 1369470-BSCQ000603031N8B00 62AK3592
Product Name Fixed Inductors 640MA 120MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Multilayer Inductor, 1.8Nh, 0.64A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details