Pulse Electronics Corporation Common Mode Chokes PA2756NL

Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet
Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PA2756NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PA2756NL
Common Mode Chokes PA2756NL
PA27XX Series SMT Common Mode Choke, up to 20A

PA27XX Series SMT Common Mode Choke, up to 20A

Supplier's Site Datasheet
Common Mode Chokes - 553-2194-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2194-ND
Common Mode Chokes 553-2194-ND
2 Line Common Mode Choke Surface Mount 8A DCR 7.7mOhm

2 Line Common Mode Choke Surface Mount 8A DCR 7.7mOhm

Buy Now Datasheet
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Pulse Electronics Category: Filters- Common Mode Chokes Package: Tube Operating Temperature: -40°C ~ 130°C Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Size / Dimension: 0.670" L x 0.770" W (17.02mm x 19.56mm) Product Status: Active

Manufacturer: Pulse Electronics
Category: Filters- Common Mode Chokes
Package: Tube
Operating Temperature: -40°C ~ 130°C
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad
Size / Dimension: 0.670" L x 0.770" W (17.02mm x 19.56mm)
Product Status: Active

Buy Now Datasheet
SMD 8A Inductor and Choke - 839-PA2756NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8A Inductor and Choke
839-PA2756NL
SMD 8A Inductor and Choke 839-PA2756NL
CMC 8A 2LN SMD Product overview: PA2756NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2756NL can be used for catalog matching and distributor lookup.

CMC 8A 2LN SMD Product overview: PA2756NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2756NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes Dual 484uH 8A 7.7mOhm DCR SMD - 664-PA2756NL - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes Dual 484uH 8A 7.7mOhm DCR SMD
664-PA2756NL
Common Mode Chokes Dual 484uH 8A 7.7mOhm DCR SMD 664-PA2756NL
Common Mode Chokes Dual 484uH 8A 7.7mOhm DCR SMD

Common Mode Chokes Dual 484uH 8A 7.7mOhm DCR SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number PA2756NL 553-2194-ND 839-PA2756NL 664-PA2756NL
Product Name Common Mode Chokes Common Mode Chokes Filters- Common Mode Chokes SMD 8A Inductor and Choke Common Mode Chokes Dual 484uH 8A 7.7mOhm DCR SMD
Application Common Mode Choke Common Mode Choke; RF Choke RF Choke
Inductance Range 483 microH 484 microH
Lead Style None
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers