PA27XX Series SMT Common Mode Choke, up to 20A
Manufacturer: Pulse
Win Source Part Number: 849158-PA2743NL
Features: Line Common Mode Choke DCR
Package: Tube
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 553-2181, PA2743NL-ND
CMC 3.3A 2LN SMD Product overview: PA2743NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2743NL can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 3.3A DCR 18mOhm
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA2743NL | 849158-PA2743NL | 839-PA2743NL | 553-2181-ND |
| Product Name | Common Mode Chokes | Common Mode Chokes - PA2743NL | SMD 3.3A Inductor and Choke | Common Mode Chokes |
| Application | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 382 microH | 383 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |