DigiKey Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 50 80 90 100 110 120 130 137 138 139 140 141 142 143 144 145 146
Product Name Notes
8P HWSON
Bipolar (BJT) Transistor Array 2 NPN (Dual) 12V 1.5A 400MHz 400mW Surface Mount TUMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 200mA 400MHz 150mW Surface Mount VMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 1A 320MHz 400mW Surface Mount TUMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 350MHz 150mW Surface Mount VMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 1.5A 400MHz 400mW Surface Mount TUMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 200mA 350MHz 150mW Surface Mount VMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V 1A 320MHz 400mW Surface Mount UMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 300MHz 150mW Surface Mount VMT6
Bipolar (BJT) Transistor Array NPN, PNP 20V 200mA 400MHz 150mW Surface Mount VMT6
Bipolar (BJT) Transistor NPN 12V 2A 360MHz 1W Surface Mount TUMT6
Bipolar (BJT) Transistor NPN 30V 1.5A 300MHz 1W Surface Mount TUMT6
Bipolar (BJT) Transistor NPN 30V 2A 280MHz 400mW Surface Mount TUMT6
Bipolar (BJT) Transistor PNP 12V 3A 280MHz 1W Surface Mount TUMT6
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 1W Surface Mount TUMT6
Bipolar (BJT) Transistor PNP 30V 2A 280MHz 400mW Surface Mount TUMT6
Bipolar (BJT) Transistor PNP 30V 2A 360MHz 1W Surface Mount TUMT6
Half Bridge (2) Driver DC Motors, General Purpose MOSFET (Metal Oxide) PowerSSO-36 TP
IGBT MOD 600V 121A 305W 12-MTP
IGBT MOD 600V 146A 446W SOT-227
IGBT MOD 600V 359A 750W SOT-227
IGBT MOD 600V 81A 231W SOT-227
IGBT MOD 650V 193A INTA-PAK IGBT
IGBT MOD 650V 247A INTA-PAK IGBT
IGBT MOD 650V 476A INTA-PAK IGBT
IGBT MOD 650V 59A 163W SOT-227
IGBT MOD 650V 94A 230W SOT-227
IGBT MOD 650V 96A INT-A-PAK IGBT
IGBT MODULE 600V 466A INT-A-PAK
IGBT MODULE 600V 711A INT-A-PAK
IGBT Module Half Bridge 1200V 500A 1645W Chassis Mount Double INT-A-PAK
IGBT Module NPT Half Bridge 1200V 200A 1136W Chassis Mount Double INT-A-PAK
IGBT Module NPT Single 1200V 658W Chassis Mount SOT-227
IGBT Module NPT Single 1200V 84A 431W Chassis Mount SOT-227
IGBT Module NPT Single 600V 111A 447W Chassis Mount SOT-227
IGBT Module NPT Single 600V 147A 625W Chassis Mount SOT-227
IGBT Module Single 600V 100A 250W Chassis Mount SOT-227
IGBT Module Single 600V 125A 447W Chassis Mount SOT-227
IGBT Module Single 600V 781W Chassis Mount SOT-227
IGBT Module Trench Field Stop Full Bridge 1200V 118A 431W Chassis Mount
IGBT Module Trench Field Stop Half Bridge 1200V 75A 305W Through Hole 12-MTP
IGBT Module Trench Field Stop Single 1200V 281A 1087W Chassis Mount SOT-227
IGBT Module Trench Half Bridge 1200V 341A 1042W Chassis Mount Double INT-A-PAK
IGBT Module Trench Half Bridge 1200V 600A 2119W Chassis Mount Double INT-A-PAK
IGBT Module Trench Single 1200V 134A 463W Chassis Mount SOT-227
IGBT Module Trench Single 1200V 139A 658W Chassis Mount SOT-227
IGBT Module Trench Single 1200V 187A 890W Chassis Mount SOT-227
IGBT Module Trench Single 1200V 258A 893W Chassis Mount SOT-227
IGBT Module Trench Single 1200V 288A 1087W Chassis Mount SOT-227
IGBT Module Trench Single Switch 650V 167A 577W Chassis Mount SOT-227
IGBT Module Trench Three Level Inverter 650V 142A 417W Chassis Mount EMIPAK-2B
JFET N-Channel 25V 300mW Through Hole TO-71
MOSFET 2N-CH 100V 2A HUML2020L8
MOSFET 2N-CH 30V 5.5A HUML2020L8
MOSFET 2N-CH 60V 5A 8SOP
MOSFET 2P-CH 100V 1A HUML2020L8
MOSFET 2P-CH 20V 3A 8DFN
MOSFET 2P-CH 20V 3A HUML2020L8
MOSFET 40V 5A HUML2020L8
MOSFET 60V 3.5A HUML2020L8
Mosfet Array 2 N-Channel (Dual) 100V 1000A Chassis Mount Y3-Li
Mosfet Array 2 N-Channel (Dual) 100V 680A Chassis Mount Y3-Li
Mosfet Array 2 N-Channel (Dual) 200V 45A 190W Chassis Mount TO-240AA
Mosfet Array 2 N-Channel (Dual) 200V 83A 380W Chassis Mount TO-240AA
Mosfet Array 2 N-Channel (Dual) 20V 1.5A 1W Surface Mount TUMT6
Mosfet Array 2 N-Channel (Dual) 20V 100mA 120mW Surface Mount VMT6
Mosfet Array 2 N-Channel (Dual) 20V 100mA 125mW Surface Mount SSMINI6-F1
Mosfet Array 2 N-Channel (Dual) 20V 6A 2W Surface Mount 8-TSSOP
Mosfet Array 2 N-Channel (Dual) 300V 290A 1500W Chassis Mount Y3-DCB
Mosfet Array 2 N-Channel (Dual) 30V 1.4A 1W Surface Mount TUMT6
Mosfet Array 2 N-Channel (Dual) 30V 1.5A 1W Surface Mount TUMT6
Mosfet Array 2 N-Channel (Dual) 30V 100mA 125mW Surface Mount SSMini5-F2
Mosfet Array 2 N-Channel (Dual) 30V 5.5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8
Mosfet Array 2 N-Channel (Dual) 40V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array 2 N-Channel (Dual) 50V 100mA 125mW Surface Mount SSMINI6-F1
Mosfet Array 2 N-Channel (Dual) 50V 100mA 125mW Surface Mount SSMini6-F2
Mosfet Array 2 N-Channel (Dual) 60V 3.5A (Ta) 2W (Ta) Surface Mount DFN2020-8D
Mosfet Array 2 N-Channel (Dual) 60V 3.8A 1.7W Surface Mount 8-TSSOP
Mosfet Array 2 N-Channel (Dual) 60V 3A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array 2 N-Channel (Dual) 60V 4.5A 2W Surface Mount 8-PSOP
Mosfet Array 2 N-Channel (Dual) 60V 5A (Ta) 1.12W Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 60V 7A 2W Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 75V 1500A Chassis Mount Y3-Li
Mosfet Array 2 N-Channel (Dual) 900V 85A Chassis Mount Y3-Li
Mosfet Array 2 N-Channel (Dual) Common Drain 1.3W Surface Mount 4-EFLIP-LGA (1.62x1.62)
Mosfet Array 2 N-Channel (Dual) Common Drain 1.75W Surface Mount 6-EFLIP-LGA
Mosfet Array 2 N-Channel (Dual) Common Drain 1.8W Surface Mount 6-EFLIP-LGA (2.17x1.47)
Mosfet Array 2 N-Channel (Dual), Schottky 60V 100mA (Ta) 200mW (Ta) Surface Mount SC-88
Mosfet Array 2 P-Channel (Dual) 12V 1.3A 320mW Surface Mount TUMT6
Mosfet Array 2 P-Channel (Dual) 12V 2A (Ta) 910mW (Ta) Surface Mount TUMT6
Mosfet Array 2 P-Channel (Dual) 20V 1.9A 700mW Surface Mount SuperSOT™-6
Mosfet Array 2 P-Channel (Dual) 20V 100mA 120mW Surface Mount VMT6
Mosfet Array 2 P-Channel (Dual) 20V 1A 1W Surface Mount TUMT6
Mosfet Array 2 P-Channel (Dual) 20V 3A (Ta) 2W (Ta) Surface Mount DFN2020-8D
Mosfet Array 2 P-Channel (Dual) 20V 3A 2W Surface Mount HUML2020L8
Mosfet Array 2 P-Channel (Dual) 20V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount HUML2020L8
Mosfet Array 2 P-Channel (Dual) 40V 3.5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array 2 P-Channel (Dual) 60V 2.5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array 2 P-Channel (Dual) 60V 2.5A 1W Surface Mount SOT-28FL/VEC8
Mosfet Array N and P-Channel 20V 100mA 120mW Surface Mount VMT6
Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8
Mosfet Array N and P-Channel 20V, 12V 1.5A, 1.3A 1W Surface Mount TUMT6
Mosfet Array N and P-Channel 30V 4A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array N and P-Channel 30V 6A, 5A 2W Surface Mount 8-PSOP
Mosfet Array N and P-Channel 30V, 20V 1.4A, 1A 1W Surface Mount TUMT6
Mosfet Array N and P-Channel 30V, 20V 1.5A, 1A 1W Surface Mount TUMT6
Mosfet Array N and P-Channel 50V, 30V 100mA 125mW Surface Mount SSMINI6-F1
Mosfet Array N and P-Channel 50V, 30V 100mA 125mW Surface Mount SSMini6-F2
Mosfet Array N and P-Channel 60V 3A, 2.5A 1W Surface Mount SOT-28FL/VEC8
MOSFET N-CH 30V 1.5A TUMT5
MOSFET N-CH 30V 1.5A TUMT6
MOSFET N-CH 30V 640MA TO92-3
MOSFET N-CH 40V 350MA TO92-3
MOSFET N-CH 500V 50MA TO92-3
MOSFET N-CH 60V 230MA TO92-3
MOSFET N/P-CH 100V 2A HUML2020L8
MOSFET P-CH 20V 1A TUMT5
MOSFET P-CH 30V 10A 8SOP
MOSFET P-CH 30V 11A 8SOP
MOSFET P-CH 30V 14A 8SOP
MOSFET P-CH 30V 16A 8SOP
MOSFET P-CH 30V 17A 8HWSON
MOSFET P-CH 30V 21A 8HWSON
MOSFET P-CH 30V 24A 8HWSON
MOSFET P-CH 60V 640MA TO92-3
N-Channel 100V 1.2A (Tj) 740mW (Tc) Through Hole TO-92-3
N-Channel 100V 1.7A (Tj) 360mW (Tc) Through Hole TO-39
N-Channel 100V 1220A (Tc) Chassis Mount Y3-Li
N-Channel 100V 180A (Tc) 480W (Tc) Chassis Mount SOT-227
N-Channel 100V 190A (Tj) 568W (Tc) Chassis Mount SOT-227
N-Channel 100V 200mA (Tj) 360mW (Tc) Surface Mount SOT-23-3
N-Channel 100V 435A (Tc) 652W (Tc) Chassis Mount SOT-227
N-Channel 120V 230mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 150V 400A (Tc) 909W (Tc) Chassis Mount SOT-227
N-Channel 200V 1900A (Tc) Chassis Mount Y3-Li
N-Channel 200V 287A (Tc) 937W (Tc) Chassis Mount SOT-227
N-Channel 20V 27A (Ta) 20W (Ta) Surface Mount 8-HWSON (3.3x3.3)
N-Channel 240V 190mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 240V 200mA (Ta) 350mW (Tc) Through Hole TO-92 (TO-226)
N-Channel 240V 540mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 30V 1.4A (Ta) 1W (Ta) Surface Mount TUMT5
N-Channel 30V 1.5A (Ta) 1W (Ta) Surface Mount TUMT5
N-Channel 30V 22A (Tc) 1.5W (Ta), 16W (Tc) Surface Mount 8-HWSON (3.3x3.3)
N-Channel 30V 24A (Tc) 1.5W (Ta), 16.5W (Tc) Surface Mount 8-HWSON (3.3x3.3)
N-Channel 30V 640mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 30V 8A (Ta) Surface Mount 8-TSSOP
N-Channel 400V 160mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 40V 350mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 500V 200mA (Tj) 1W (Ta) Through Hole TO-92-3
N-Channel 500V 250mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
N-Channel 500V 38A (Tc) 500W (Tc) Chassis Mount SOT-227
N-Channel 500V 40A (Tc) 543W (Tc) Chassis Mount SOT-227
N-Channel 500V 50mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 50V 1.2A (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 50V 1.5A (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
N-Channel 600V 160mA (Tj) 1W (Ta) Through Hole TO-92-3
N-Channel 600V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
N-Channel 60V 150mA (Ta) 400mW (Ta) Through Hole TO-92 (TO-226)
N-Channel 60V 200mA (Ta) 350mW (Tc) Through Hole TO-92 (TO-226)
N-Channel 60V 230mA (Tj) 400mW (Ta), 1W (Tc) Through Hole TO-92-3
N-Channel 60V 270mA (Ta) 625mW (Ta) Through Hole E-Line (TO-92 compatible)
N-Channel 60V 270mA (Ta) 625mW (Ta) Through Hole TO-92
N-Channel 60V 270mA (Ta) Through Hole E-Line (TO-92 compatible)
N-Channel 60V 300mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 60V 310mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 60V 330mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 60V 350mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 80V 300mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 90V 350mA (Tj) 1W (Tc) Through Hole TO-92-3
P-Channel 100V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)
P-Channel 100V 790mA (Ta) 6.25W (Ta) Through Hole TO-39
P-Channel 20V 1A (Ta) 1W (Ta) Surface Mount TUMT5
P-Channel 20V 7A (Ta) Surface Mount 8-TSSOP
P-Channel 30V 1.1A (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOP
P-Channel 30V 11A (Ta) 1.1W (Ta) Surface Mount 8-SOP
P-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOP
P-Channel 30V 14A (Ta) 2.5W (Ta) Surface Mount 8-SOP
P-Channel 30V 16A (Ta) 2.5W (Ta) Surface Mount 8-SOP
P-Channel 30V 17A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3)
P-Channel 30V 21A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3)
P-Channel 30V 24A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3)
P-Channel 30V 30A (Tc) 1.5W (Ta), 52W (Tc) Surface Mount 8-HVSON (3.3x3.3)
P-Channel 30V 650mA (Tj) 740mW (Ta) Through Hole TO-92-3
P-Channel 30V 7A (Ta) Surface Mount 8-TSSOP
P-Channel 40V 250mA (Tj) 1W (Tc) Through Hole TO-92-3
P-Channel 45V 700mA (Ta) 1W (Ta) Surface Mount TUMT5
P-Channel 500V 100mA (Tj) 740mW (Ta) Through Hole TO-92-3
P-Channel 500V 160mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
P-Channel 500V 54mA (Tj) 1W (Tc) Through Hole TO-92-3
P-Channel 60V 250mA (Tj) 1W (Tc) Through Hole TO-92-3
P-Channel 60V 640mA (Tj) 740mW (Tc) Through Hole TO-92-3
P-Channel 60V 750mA (Tj) 360mW (Tc) Through Hole TO-39
P-Channel 80V 280mA (Tj) 1W (Tc) Through Hole TO-92-3
P-Channel 80V 880mA (Ta) 6.25W (Ta) Through Hole TO-39
P-Channel 90V 250mA (Tj) 1W (Tc) Through Hole TO-92-3
POWER MODULE, FULL BRIDGE INVERT
POWER MODULE, HALF BRIDGE - POWE
POWER MODULE, IGBT FOURPACK MODU
POWER MODULE, IGBT FOURPACK, 50
POWER MODULE, LOW SIDE CHOPPER -
POWER MODULE, SINGLE SWITCH - SI
POWER MODULE, SINGLE SWITCH - SU
POWER MODULE, THREE PHASE INVERT
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 150MHz, 80MHz 125mW Surface Mount SSMini5-F2
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 150MHz, 80MHz 125mW Surface Mount SSMINI6-F1
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 150MHz, 80MHz 125mW Surface Mount SSMini6-F2
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V, 30V 100mA 150MHz, 80MHz 125mW Surface Mount SSMini5-F3
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 125mW Surface Mount SSMini5-F2
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 125mW Surface Mount SSMini5-F3
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 125mW Surface Mount SSMINI6-F1
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 125mW Surface Mount SSMini6-F2
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 80MHz 125mW Surface Mount SSMini5-F2
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 80MHz 125mW Surface Mount SSMINI6-F1
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 80MHz 125mW Surface Mount SSMini6-F2
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 600mA 200MHz 150mW Surface Mount SMini3-G1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 20V 700mA 55MHz 1W Surface Mount MiniP3-F1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 100MHz 150mW Surface Mount SMini3-F2
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 100MHz 150mW Surface Mount SMini3-G1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 100mW Surface Mount SSSMini3-F1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 125mW Surface Mount SSMini3-F1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 125mW Surface Mount SSMini3-F3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 150mW Surface Mount ML4-N1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 150mW Surface Mount SMini3-F2
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 150mW Surface Mount SMini3-G1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 300mW Through Hole NS-B1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 80mA 150MHz 100mW Surface Mount ML3-N2
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 80mA 150MHz 100mW Surface Mount SSSMini3-F1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 80mA 150MHz 100mW Surface Mount SSSMini3-F2
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 80mA 150MHz 125mW Surface Mount SSMini3-F3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 80mA 150MHz 150mW Surface Mount SMini3-F2
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 30V 100mA 80MHz 150mW Surface Mount SMini3-G1
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150MHz 125mW Surface Mount SSMini3-F1
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150MHz 125mW Surface Mount SSMini3-F3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150MHz 150mW Surface Mount SMini3-G1
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 80MHz 125mW Surface Mount SSMini3-F1
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 80MHz 125mW Surface Mount SSMini3-F3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 80MHz 150mW Surface Mount SMini3-F2
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 80MHz 150mW Surface Mount SMini3-G1
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 80MHz 300mW Through Hole NS-B1
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 300mW Through Hole NS-A1
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 80mA 150MHz 100mW Surface Mount ML3-N2
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 80mA 80MHz 100mW Surface Mount ML3-N2
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 80mA 80MHz 100mW Surface Mount SSSMini3-F1
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 80mA 80MHz 100mW Surface Mount SSSMini3-F2
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 80mA 80MHz 125mW Surface Mount SSMini3-F3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 80mA 80MHz 150mW Surface Mount SMini3-F2
RF Mosfet 2 N-Channel (Dual) Common Source 50V 500mA 175MHz 16dB 300W M208
RF Mosfet E-pHEMT 2V 20mA 12GHz 11dB 0402
RF Mosfet E-pHEMT 2V 20mA 12GHz 11dB 8dBm 0402
RF Mosfet N-Channel 28V 250mA 30MHz 20dB 150W M174
RF Mosfet N-Channel 50V 100mA 175MHz 16dB 30W M113
RF Mosfet N-Channel 50V 250mA 150MHz 11dB 150W M174
RF Mosfet N-Channel 50V 250mA 150MHz 25dB 300W M177
RF Mosfet N-Channel 50V 250mA 175MHz 14dB 150W M174
RF Mosfet N-Channel 50V 250mA 30MHz 22dB 400W M177
RF Mosfet N-Channel 50V 250mA 30MHz 25dB 400W M177
RF Mosfet N-Channel 50V 800mA 80MHz 17dB 600W T2
RF Mosfet N-Channel 50V 800mA 80MHz 21dB 600W T2
RF Transistor 2 NPN (Dual) 10V 35mA 8GHz 200mW Surface Mount 6-SO
RF Transistor 2 NPN (Dual) 10V 35mA 8GHz 200mW Surface Mount SOT-363
RF Transistor 2 NPN (Dual) 10V 65mA 7GHz 200mW Surface Mount SOT-363
RF Transistor 2 NPN (Dual) 12V 100mA 4.5GHz 200mW Surface Mount 6-SO
RF Transistor 2 NPN (Dual) 12V 100mA 4.5GHz 200mW Surface Mount SOT-363
RF Transistor 2 NPN (Dual) 5.5V 100mA 6.5GHz 130mW Surface Mount 6-Super Lead-Less MiniMold
RF Transistor 2 NPN (Dual) 6V 100mA 9GHz 200mW Surface Mount 6-SO
RF Transistor 2 NPN (Dual) 6V 30mA 12GHz 200mW Surface Mount 6-SO
RF Transistor 2 NPN (Dual) 6V 30mA 12GHz 200mW Surface Mount SOT-363

<< Prev Next >>