California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - UPA800T-T1 UPA800T-T1

Description
Manufacturer: CEL Win Source Part Number: 052962-UPA800T-T1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 8GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.9dB to 3.2dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-SO Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 80 @ 5mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 052962-UPA800T-T1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 8GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.9dB to 3.2dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-SO Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 80 @ 5mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - UPA800T-T1 - 052962-UPA800T-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - UPA800T-T1
052962-UPA800T-T1
TRANSISTORS - RF Transistors (BJT) - UPA800T-T1 052962-UPA800T-T1
Manufacturer: CEL Win Source Part Number: 052962-UPA800T-T1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 8GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.9dB to 3.2dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-SO Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 80 @ 5mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 052962-UPA800T-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 8GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.9dB to 3.2dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SO
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 80 @ 5mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - 51-UPA800T-T1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
51-UPA800T-T1TR-ND
Bipolar RF Transistors 51-UPA800T-T1TR-ND
RF Transistor 2 NPN (Dual) 10V 35mA 8GHz 200mW Surface Mount 6-SO

RF Transistor 2 NPN (Dual) 10V 35mA 8GHz 200mW Surface Mount 6-SO

Buy Now Datasheet
Bipolar RF Transistors - 51-UPA800T-T1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
51-UPA800T-T1CT-ND
Bipolar RF Transistors 51-UPA800T-T1CT-ND
RF Transistor 2 NPN (Dual) 10V 35mA 8GHz 200mW Surface Mount 6-SO

RF Transistor 2 NPN (Dual) 10V 35mA 8GHz 200mW Surface Mount 6-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 052962-UPA800T-T1 51-UPA800T-T1TR-ND
Product Name TRANSISTORS - RF Transistors (BJT) - UPA800T-T1 Bipolar RF Transistors
Polarity NPN; 2 NPN (Dual) NPN
Unlock Full Specs
to access all available technical data

Similar Products