Microchip Technology, Inc. 60V 330MA MOSFET Transistor VN0606L-G

Description
MOSFET N-CH 60V 330MA TO92-3 Product overview: VN0606L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0606L-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 330MA TO92-3 Product overview: VN0606L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0606L-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 330MA MOSFET Transistor
278-VN0606L-G
60V 330MA MOSFET Transistor 278-VN0606L-G
MOSFET N-CH 60V 330MA TO92-3 Product overview: VN0606L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0606L-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 330MA TO92-3 Product overview: VN0606L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0606L-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - VN0606L-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN0606L-G-ND
Single FETs, MOSFETs VN0606L-G-ND
N-Channel 60V 330mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 60V 330mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0606L-G - 799119-VN0606L-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0606L-G
799119-VN0606L-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0606L-G 799119-VN0606L-G
Manufacturer: Microchip Technology Win Source Part Number: 799119-VN0606L-G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 330mA (Tj) Family Name: VN0606L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-92-3 Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 50pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1W (Tc) Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): TSM2N7000CT; TSM2N7000CT B0; TSM2N7000KCT B0G; VN66AFD; Introduction Date: June 11, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 799119-VN0606L-G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 330mA (Tj)
Family Name: VN0606L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-92-3
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 50pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1W (Tc)
Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): TSM2N7000CT; TSM2N7000CT B0; TSM2N7000KCT B0G; VN66AFD;
Introduction Date: June 11, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 3Ohm

MOSFET 60V 3Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN0606L-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN0606L-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN0606L-G
MOSFET N-CH 60V 330MA TO92-3

MOSFET N-CH 60V 330MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-VN0606L-G VN0606L-G-ND 799119-VN0606L-G VN0606L-G VN0606L-G
Product Name 60V 330MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0606L-G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data