RF Mosfet N-Channel 50V 250mA 150MHz 11dB 150W M174
Manufacturer: Microchip Technology
Win Source Part Number: 938747-VRF150
Features: RF Mosfet N-Channel 50 V 250 mA 150MHz 11dB 150W M174
Package: Box
Package: M174
Family Name: VRF150
Categories: Discrete Semiconductor Products
Case / Package: M174
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
RF MOSFET 50V M174 Product overview: VRF150 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VRF150 can be used for catalog matching and distributor lookup.
RF MOSFET 50V M174
RF MOSFET N-CHANNEL 50V M174
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | VRF150-ND | 938747-VRF150 | 285-VRF150 | VRF150 | VRF150 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VRF150 | 50V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | M174 | SOT3; M174 | Box | M174 | M174 |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 170 volts | ||||
| Transconductance | 4.50E-6 kS |