Dual NPN bipolar transistor for RF applications, packaged in SOT-363. Each transistor has a transition frequency of 2.0 GHz, a collector-emitter voltage rating of 3 V, and a collector current of 3 mA. The device exhibits a noise figure of 1.5 dB and a gain of 7.5 dB at 3 V, 3 mA, and operates with a maximum power dissipation of 200 mW.
RF Transistor 2 NPN (Dual) 6V 30mA 12GHz 200mW Surface Mount SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | UPA806T-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |