RF MOSFET 50V M177 Product overview: VRF2933 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VRF2933 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 902856-VRF2933
Features: RF Mosfet N-Channel 50 V 250 mA 150MHz 25dB 300W M177
Package: Bulk
Package: M177
Family Name: VRF2933
Categories: Discrete Semiconductor Products
Case / Package: M177
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
The VRF2933 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.
RF Mosfet N-Channel 50V 250mA 150MHz 25dB 300W M177
RF MOSFET 50V M177
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 285-VRF2933 | 902856-VRF2933 | VRF2933 | VRF2933-ND | VRF2933 |
| Product Name | 50V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VRF2933 | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 170 volts | ||||
| Transconductance | 8.00E-6 kS | ||||
| PD | 648 milliwatts |