Renesas Electronics Corporation Single FETs, MOSFETs UPA2825T1S-E2-AT

Description
N-Channel 30V 24A (Tc) 1.5W (Ta), 16.5W (Tc) Surface Mount 8-HWSON (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 24A (Tc) 1.5W (Ta), 16.5W (Tc) Surface Mount 8-HWSON (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - UPA2825T1S-E2-AT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
UPA2825T1S-E2-AT-ND
Single FETs, MOSFETs UPA2825T1S-E2-AT-ND
N-Channel 30V 24A (Tc) 1.5W (Ta), 16.5W (Tc) Surface Mount 8-HWSON (3.3x3.3)

N-Channel 30V 24A (Tc) 1.5W (Ta), 16.5W (Tc) Surface Mount 8-HWSON (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2825T1S-E2-AT - 053578-UPA2825T1S-E2-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2825T1S-E2-AT
053578-UPA2825T1S-E2-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2825T1S-E2-AT 053578-UPA2825T1S-E2-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 053578-UPA2825T1S-E2 -AT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 16.5W (Tc) Family Name: uPA2825T1S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Tc) Max Gate Charge: 57nC @ 10V Max Input Capacitance: 2600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 24A, 10V Alternative Parts (Cross-Reference): RQ3E180BNTB; NVTFS4C08NWFTAG; NVTFS4C08NTAG; Introduction Date: May 29, 2012 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 053578-UPA2825T1S-E2-AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 16.5W (Tc)
Family Name: uPA2825T1S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Tc)
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 2600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 24A, 10V
Alternative Parts (Cross-Reference): RQ3E180BNTB; NVTFS4C08NWFTAG; NVTFS4C08NTAG;
Introduction Date: May 29, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
278-UPA2825T1S-E2-AT
30V MOSFET Transistor 278-UPA2825T1S-E2-AT
MOSFET N-CH 30V 8HVSON Product overview: UPA2825T1S-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2825T1S-E2-AT can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8HVSON Product overview: UPA2825T1S-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2825T1S-E2-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UPA2825T1S-E2-AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2825T1S-E2-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2825T1S-E2-AT
MOSFET N-CH 30V 8HVSON

MOSFET N-CH 30V 8HVSON

Supplier's Site
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number UPA2825T1S-E2-AT-ND 053578-UPA2825T1S-E2-AT 278-UPA2825T1S-E2-AT UPA2825T1S-E2-AT UPA2825T1S-E2-AT
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2825T1S-E2-AT 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3 Tape & Reel (TR) 2600 pF @ 10 V
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details