N-Channel JFET, 60V, 150mA, 7.5R, TO-92 Product overview: VN2222LLG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 150mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2222LLG can be used for catalog matching and distributor lookup.
N-Channel 60V 150mA (Ta) 400mW (Ta) Through Hole TO-92 (TO-226)
MOSFET;N-Ch;VDSS 60VDC;RDS(ON) 7.5 Ohms;ID 150mA;TO-92;PD 400mW;VGS +/-20VDC;-55
MOSFET N-CH 60V 150MA TO92-3
N CHANNEL MOSFET, 60V, 150mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:150mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes
MOSFET N-CH 60V 150MA TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-VN2222LLG | VN2222LLGOS-ND | 70099576 | VN2222LLG | 45J2394 | VN2222LLG |
| Product Name | N-Channel 60V 150mA MOSFET Transistor | Single FETs, MOSFETs | MOSFET;N-Ch;VDSS 60VDC;RDS(ON) 7.5 Ohms;ID 150mA;TO-92;PD 400mW;VGS +/-20VDC;-55 | Single FETs, MOSFETs | N Channel Mosfet, 60V, 150Ma, To-92; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |
| PD | 400 milliwatts | 400 milliwatts | 400 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92 | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | |
| V(BR)DSS | 60 volts | 60 volts |