Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 200mA 400MHz 150mW Surface Mount VMT6
NPN+NPN GENERAL PURPOSE AMPLIFIC
Bipolar Transistors - BJT NPN+NPN 20VCEO 0.2A VMT6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | VT6X11T2RTR-ND | VT6X11T2R | VT6X11T2R |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |