Win Source Part Number: 1015711-VEC2315-TL-W
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 2.5A
Rds On (Max) @ Id, Vgs: 137mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 1mA
Power - Max: 1W
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: SOT-28FL/VEC8
Gate Charge (Qg) (Max) @ Vgs: 11nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 420pF @ 20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: VEC2315-TL-WOSCT,VEC
Base Product Number: VEC2315
Product Status: Obsolete
Dual P-Channel Power MOSFET, -60V, -2.5A, 137mΩ, 3000-REEL Product overview: VEC2315-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -60V, -2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -60V, -2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VEC2315-TL-W can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 60V 2.5A 1W Surface Mount SOT-28FL/VEC8
MOSFET, DUAL P-CH, -60V, -2.5A, VEC-8; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.6V; RoHS Compliant: Yes
MOSFET 2P-CH 60V 2.5A SOT28
MOSFET 2P-CH 60V 2.5A VEC8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1015711-VEC2315-TL-W | 289-VEC2315-TL-W | VEC2315-TL-WOSTR-ND | 95Y0405 | VEC2315-TL-W | VEC2315-TL-W | VEC2315-TL-W |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | P-Channel Dual -60V -2.5A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Dual P-Ch, -60V, -2.5A, Vec-8; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT3 | 8-SMD, Flat Leads | TO-3 | 8-SMD, Flat Lead | |||
| IDSS | -2500 milliamps | 2500 milliamps |