N-Channel Silicon Carbide MOSFET in a 3-lead TO-247 plastic package with a drain-source voltage rating of 1200 V, a continuous drain current of 24 A at 25 °C, and a on-state resistance of 160 mΩ at 25 °C. Designed for high-frequency, high-efficiency applications such as switch mode power supplies, EV chargers, and solar inverters. Features 0 V turn-off gate voltage, 100% UIS tested, and RoHS compliance.
WNSCM160120W/TO-247/
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1740-WNSCM160120WQ-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |