RF Mosfet 2 N-Channel (Dual) Common Source 50V 500mA 175MHz 16dB 300W M208
Manufacturer: Microchip Technology
Win Source Part Number: 1324596-VRF151G
Category: Discrete Semiconductor Products>Transistors
Packaging: Box
Standard Package: 1
Voltage - Rated: 170 V
Frequency: 175MHz
Current - Test: 500 mA
Gain: 16dB
Transistor Type: 2 N-Channel (Dual) Common Source
Voltage - Test: 50 V
Power - Output: 300W
Supplier Device Package: M208
Case / Package: 4-SMD
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1mA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: VRF151GMP,VRF151GMP-
Base Product Number: VRF151
RoHS Status: RoHS Compliant
RF MOSFET 50V M208
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | VRF151G-ND | 1324596-VRF151G | VRF151G |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 4-SMD | SOT3; 4-SMD | |
| Polarity | N-Channel | ||
| Output Power | 300 watts |