The VS-GT51YF120NT is a four-pack IGBT module rated for 1200 V and 50 A continuous collector current, designed for industrial switching applications such as SMPS and HF welding. It features a Trench gate field stop structure, a copper baseplate, and an ECONO 2 package with dimensions of 88.83 mm length, 75.7 mm width, and 46.32 mm height. The module includes an integrated NTC thermistor with 5000 Ω resistance at 25 °C and a B-value of 3375 K. It has a junction-to-case thermal resistance of 0.54 °C/W for the IGBT and 1 °C/W for the diode, and supports a maximum operating temperature of 150 °C. The device meets industrial market qualification standards and has an isolation voltage of 2500 V AC. Its square RBSOA and low switching losses make it suitable for applications requiring rugged transient performance and reduced EMI.
POWER MODULE, IGBT FOURPACK, 50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 112-VS-GT51YF120NT-ND |
| Product Name | IGBT Modules |
| Package Type | Module |