Manufacturer: Rohm Semiconductor
Win Source Part Number: 802086-VT6T12T2R
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: 2 PNP (Dual)
Frequency - Transition: 300MHz
Supplier Device Package: VMT6
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD, Flat Leads
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA
DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 1mA, 6V
TRANS GP BJT PNP 50V 0.1A 6-PIN Product overview: VT6T12T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-VT6T12T2R can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 300MHz 150mW Surface Mount VMT6
TRANS GP BJT PNP 50V 0.1A 6-PIN
Bipolar Transistors - BJT PNP+PNP -50VCEO-0.1A VMT6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 802086-VT6T12T2R | 277-VT6T12T2R | VT6T12T2RTR-ND | VT6T12T2R | VT6T12T2R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - VT6T12T2R | 50V 0.1A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT3 | Tape & Reel (TR) | 6-SMD, Flat Leads | VMT6 | |
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 1.00E-4 milliamps | 100 milliamps | |||
| Power Gain | 120 dB |