Manufacturer: Renesas Electronics America
Win Source Part Number: 1116520-UPA2820T1S-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 16W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 22A (Tc)
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2330pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
N-Channel 30V 22A (Tc) 1.5W (Ta), 16W (Tc) Surface Mount 8-HWSON (3.3x3.3)
MOSFET N-CH 30V 8HVSON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1116520-UPA2820T1S-E2-AT | UPA2820T1S-E2-AT-ND | UPA2820T1S-E2-AT | UPA2820T1S-E2-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2820T1S-E2-AT | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 1500 to 16000 milliwatts |