NPN+NPN DRIVER TRANSISTOR Product overview: US6X8TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-US6X8TR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 1A 320MHz 400mW Surface Mount TUMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 1A 320MHz 400mW Surface Mount TUMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 1A 320MHz 400mW Surface Mount TUMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 902320-US6X8TR
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 1A 320MHz 400mW Surface Mount TUMT6
Package: 6-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: US6X8
Categories: Discrete Semiconductor Products
Case / Package: TUMT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: US6X8DKR, US6X8CT
NPN+NPN DRIVER TRANSISTOR
30V 400mW 270@100mA,2V 1A 2 NPN TUMT-6 Bipolar Transistors - BJT ROHS
NPN+NPN DRIVER TRANSISTOR
Bipolar Transistors - BJT NPN+NPN 30VCEO 1A SOT-363T
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-US6X8TR | US6X8CT-ND | 902320-US6X8TR | US6X8TR | US6X8TR | US6X8TR | US6X8TR |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - US6X8TR | Bipolar Transistor Arrays | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | 2 NPN (Dual); NPN | NPN | ||
| Package Type | Tape & Reel (TR) | 6-SMD, Flat Leads | SOT3; TUMT6 | 6-SMD, Flat Leads | TUMT6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts |