Bipolar (BJT) Transistor Array NPN, PNP 20V 200mA 400MHz 150mW Surface Mount VMT6
Bipolar (BJT) Transistor Array NPN, PNP 20V 200mA 400MHz 150mW Surface Mount VMT6
TRANS NPN/PNP 20V 0.2A 6VMT
BIPOLAR ARRAY, NPN/PNP, 20V, 0.2A, VMT ROHS COMPLIANT: YES
TRANS NPN/PNP 20V 0.2A 6VMT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 846-VT6Z1T2RCT-ND | VT6Z1T2R | 69AH3779 | 687-VT6Z1T2R |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Npn/pnp, 20V, 0.2A, Vmt Rohs Compliant Rohm | TRANS NPN/PNP 20V 0.2A 6VMT |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP; NPN AND PNP | |
| Package Type | 6-SMD | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |