Vishay Precision Group Single FETs, MOSFETs VP0808B

Description
P-Channel 80V 880mA (Ta) 6.25W (Ta) Through Hole TO-39
Request a Quote Datasheet
Description
P-Channel 80V 880mA (Ta) 6.25W (Ta) Through Hole TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VP0808B-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP0808B-ND
Single FETs, MOSFETs VP0808B-ND
P-Channel 80V 880mA (Ta) 6.25W (Ta) Through Hole TO-39

P-Channel 80V 880mA (Ta) 6.25W (Ta) Through Hole TO-39

Buy Now Datasheet
Singapore, Singapore
80V 880MA MOSFET Transistor
278-VP0808B
80V 880MA MOSFET Transistor 278-VP0808B
MOSFET P-CH 80V 880MA TO39 Product overview: VP0808B from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 880MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 880MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP0808B can be used for catalog matching and distributor lookup.

MOSFET P-CH 80V 880MA TO39 Product overview: VP0808B from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 880MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 880MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP0808B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0808B - 145076-VP0808B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0808B
145076-VP0808B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0808B 145076-VP0808B
Manufacturer: Vishay Win Source Part Number: 145076-VP0808B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 6.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-39 Dimension: TO-205AD, TO-39-3 Metal Can Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 880mA (Ta) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 145076-VP0808B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 6.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-39
Dimension: TO-205AD, TO-39-3 Metal Can
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 880mA (Ta)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
P-Channel Mosfet Transistor, To-92; Channel Type Vishay - 13C1933 - Newark, An Avnet Company
Chicago, IL, United States
P-Channel Mosfet Transistor, To-92; Channel Type Vishay
13C1933
P-Channel Mosfet Transistor, To-92; Channel Type Vishay 13C1933
P-CHANNEL MOSFET TRANSISTOR, TO-92; Channel Type:-; Drain Source Voltage Vds:-; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; Power Dissipation:6.25W RoHS Compliant: No

P-CHANNEL MOSFET TRANSISTOR, TO-92; Channel Type:-; Drain Source Voltage Vds:-; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; Power Dissipation:6.25W RoHS Compliant: No

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VP0808B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VP0808B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VP0808B
MOSFET P-CH 80V 880MA TO39

MOSFET P-CH 80V 880MA TO39

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number VP0808B-ND 278-VP0808B 145076-VP0808B 13C1933 VP0808B
Product Name Single FETs, MOSFETs 80V 880MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0808B P-Channel Mosfet Transistor, To-92; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type TO-3; TO-39; TO-205AD, TO-39-3 Metal Can Tube TO-3; TO-39; SOT3; TO-39 TO-3; TO-92 TO-39; TO-205AD, TO-39-3 Metal Can
PD 6250 milliwatts 6250 milliwatts 6250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data