MOSFET 2P-CH 20V 1A TUMT6 Product overview: US6J2TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-US6J2TR can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 1A 1W Surface Mount TUMT6
Mosfet Array 2 P-Channel (Dual) 20V 1A 1W Surface Mount TUMT6
MOSFET 2P-CH 20V 1A TUMT6
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-US6J2TR | US6J2CT-ND | US6J2TR | US6J2TR |
| Product Name | 20V 1A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | 150 C (302 F) |