IGBT Module NPT Single 1200V 658W Chassis Mount SOT-227
IGBT MODULE 1200V 658W SOT227 Product overview: VS-GB75DA120UP from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 658W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 658W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GB75DA120UP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 847162-VS-GB75DA120U
Features: IGBT Module 1200 V 658 W
Package: Bulk
Part Status: Obsolete
Family Name: GB75
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 180
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
IGBT MODULE 1200V 658W SOT227
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | VS-GB75DA120UP-ND | 297-VS-GB75DA120UP | 847162-VS-GB75DA120UP | VS-GB75DA120UP |
| Product Name | IGBT Modules | 1200V 658W IGBT Transistor | IGBTs - Modules - VS-GB75DA120UP | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC | Bulk | SOT3 |