Vishay Precision Group Single FETs, MOSFETs VS-FB190SA10

Description
N-Channel 100V 190A (Tj) 568W (Tc) Chassis Mount SOT-227
Request a Quote Datasheet
Description
N-Channel 100V 190A (Tj) 568W (Tc) Chassis Mount SOT-227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VS-FB190SA10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VS-FB190SA10-ND
Single FETs, MOSFETs VS-FB190SA10-ND
N-Channel 100V 190A (Tj) 568W (Tc) Chassis Mount SOT-227

N-Channel 100V 190A (Tj) 568W (Tc) Chassis Mount SOT-227

Buy Now Datasheet
Singapore, Singapore
100V 190A MOSFET Transistor
278-VS-FB190SA10
100V 190A MOSFET Transistor 278-VS-FB190SA10
MOSFET N-CH 100V 190A SOT227 Product overview: VS-FB190SA10 from Vishay General Semiconductor – Diodes Division is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 190A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 190A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VS-FB190SA10 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 190A SOT227 Product overview: VS-FB190SA10 from Vishay General Semiconductor – Diodes Division is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 190A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 190A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VS-FB190SA10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - VS-FB190SA10 - 1279868-VS-FB190SA10 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - VS-FB190SA10
1279868-VS-FB190SA10
FETs - Single - VS-FB190SA10 1279868-VS-FB190SA10
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279868-VS-FB190SA10 Packaging: Tube Mounting Style: Chassis Mount Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-227 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: SOT-227-4, miniBLOC Power Dissipation (Maximum): 568W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 190A Rds On (Maximum) at Id, Vgs: 6.5mOhm at 180A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.35V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 250nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 10700pF at 25V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279868-VS-FB190SA10
Packaging: Tube
Mounting Style: Chassis Mount
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-227
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOT-227-4, miniBLOC
Power Dissipation (Maximum): 568W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 190A
Rds On (Maximum) at Id, Vgs: 6.5mOhm at 180A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.35V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 250nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 10700pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET 190 Amp 100 Volt

MOSFET 190 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VS-FB190SA10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VS-FB190SA10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VS-FB190SA10
MOSFET N-CH 100V 190A SOT227

MOSFET N-CH 100V 190A SOT227

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number VS-FB190SA10-ND 278-VS-FB190SA10 1279868-VS-FB190SA10 VS-FB190SA10 VS-FB190SA10
Product Name Single FETs, MOSFETs 100V 190A MOSFET Transistor FETs - Single - VS-FB190SA10 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT-227-4, miniBLOC Tube SOT3 250 nC @ 10 V
PD 568000 milliwatts 568000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data