Microchip Technology, Inc. FETs - Single - VP2206N3-G VP2206N3-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1279751-VP2206N3-G Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Power Dissipation (Maximum): 740mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 640mA Rds On (Maximum) at Id, Vgs: 900mOhm at 3.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 10mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 450pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1279751-VP2206N3-G Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Power Dissipation (Maximum): 740mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 640mA Rds On (Maximum) at Id, Vgs: 900mOhm at 3.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 10mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 450pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - VP2206N3-G - 1279751-VP2206N3-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - VP2206N3-G
1279751-VP2206N3-G
FETs - Single - VP2206N3-G 1279751-VP2206N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1279751-VP2206N3-G Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Power Dissipation (Maximum): 740mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 640mA Rds On (Maximum) at Id, Vgs: 900mOhm at 3.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 10mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 450pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1279751-VP2206N3-G
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Power Dissipation (Maximum): 740mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 640mA
Rds On (Maximum) at Id, Vgs: 900mOhm at 3.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 10mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 450pF at 25V

Buy Now
MOSFETs - 2395621 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395621
MOSFETs 2395621
Microchip VP2206N3-G MOSFET

Microchip VP2206N3-G MOSFET

Supplier's Site
MOSFETs - 2395621P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395621P
MOSFETs 2395621P
Microchip VP2206N3-G MOSFET

Microchip VP2206N3-G MOSFET

Supplier's Site
MOSFETs - 2395620 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395620
MOSFETs 2395620
Microchip VP2206N3-G MOSFET

Microchip VP2206N3-G MOSFET

Supplier's Site
Single FETs, MOSFETs - VP2206N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP2206N3-G-ND
Single FETs, MOSFETs VP2206N3-G-ND
P-Channel 60V 640mA (Tj) 740mW (Tc) Through Hole TO-92-3

P-Channel 60V 640mA (Tj) 740mW (Tc) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
60V 640MA MOSFET Transistor
278-VP2206N3-G
60V 640MA MOSFET Transistor 278-VP2206N3-G
MOSFET P-CH 60V 640MA TO92-3 Product overview: VP2206N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 640MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 640MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2206N3-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 640MA TO92-3 Product overview: VP2206N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 640MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 640MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2206N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VP2206N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VP2206N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VP2206N3-G
MOSFET P-CH 60V 640MA TO92-3

MOSFET P-CH 60V 640MA TO92-3

Supplier's Site
Triode/MOS Tube/Transistor >> MOSFETs - VP2206N3-G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
VP2206N3-G
Triode/MOS Tube/Transistor >> MOSFETs VP2206N3-G
60V 640mA 900mΩ@3.5A,10V 740mW 3.5V@10mA P Channel TO-92-3 MOSFETs ROHS

60V 640mA 900mΩ@3.5A,10V 740mW 3.5V@10mA P Channel TO-92-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 0.9Ohm

MOSFET 60V 0.9Ohm

Buy Now Datasheet
Mosfet, P-Ch, 60V, 0.64A, To-92 Rohs Compliant Microchip - 91AH9265 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 0.64A, To-92 Rohs Compliant Microchip
91AH9265
Mosfet, P-Ch, 60V, 0.64A, To-92 Rohs Compliant Microchip 91AH9265
MOSFET, P-CH, 60V, 0.64A, TO-92 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 0.64A, TO-92 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1279751-VP2206N3-G 2395621 VP2206N3-G-ND 278-VP2206N3-G VP2206N3-G VP2206N3-G VP2206N3-G 91AH9265
Product Name FETs - Single - VP2206N3-G MOSFETs Single FETs, MOSFETs 60V 640MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet, P-Ch, 60V, 0.64A, To-92 Rohs Compliant Microchip
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
PD 740 milliwatts 1 milliwatts 740 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data