Renesas Electronics Corporation FET, MOSFET Arrays UPA2373T1P-E4-A

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 1.3W Surface Mount 4-EFLIP-LGA (1.62x1.62)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 1.3W Surface Mount 4-EFLIP-LGA (1.62x1.62)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - UPA2373T1P-E4-A-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UPA2373T1P-E4-A-ND
FET, MOSFET Arrays UPA2373T1P-E4-A-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 1.3W Surface Mount 4-EFLIP-LGA (1.62x1.62)

Mosfet Array 2 N-Channel (Dual) Common Drain 1.3W Surface Mount 4-EFLIP-LGA (1.62x1.62)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2373T1P-E4-A - 902077-UPA2373T1P-E4-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2373T1P-E4-A
902077-UPA2373T1P-E4-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2373T1P-E4-A 902077-UPA2373T1P-E4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902077-UPA2373T1P-E4 -A Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) Common Drain - - 1.3W Surface Mount 4-EFLIP-LGA (1.62x1.62) Package: Reel - TR Package: 4-XFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 4-EFLIP-LGA (1.62x1.62) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 902077-UPA2373T1P-E4-A
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Common Drain - - 1.3W Surface Mount 4-EFLIP-LGA (1.62x1.62)
Package: Reel - TR
Package: 4-XFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 4-EFLIP-LGA (1.62x1.62)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UPA2373T1P-E4-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2373T1P-E4-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2373T1P-E4-A
MOSFET 2N-CH 24V LGA

MOSFET 2N-CH 24V LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number UPA2373T1P-E4-A-ND 902077-UPA2373T1P-E4-A UPA2373T1P-E4-A
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2373T1P-E4-A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 4-XFBGA SOT3; 4-EFLIP-LGA (1.62x1.62)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3415 - 1020711-AUIRF3415 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 200000 milliwatts
View Details
5 suppliers