Microchip Technology, Inc. Single FETs, MOSFETs VN1206L-G

Description
N-Channel 120V 230mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 120V 230mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN1206L-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN1206L-G-ND
Single FETs, MOSFETs VN1206L-G-ND
N-Channel 120V 230mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 120V 230mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
120V 230MA MOSFET Transistor
278-VN1206L-G
120V 230MA MOSFET Transistor 278-VN1206L-G
MOSFET N-CH 120V 230MA TO92-3 Product overview: VN1206L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN1206L-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 120V 230MA TO92-3 Product overview: VN1206L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN1206L-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN1206L-G - 799122-VN1206L-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN1206L-G
799122-VN1206L-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN1206L-G 799122-VN1206L-G
Manufacturer: Microchip Technology Win Source Part Number: 799122-VN1206L-G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 230mA (Tj) Family Name: VN1206L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Manufacturer Package: TO-92-3 Channel Type Type: N Drain Source Voltage: 120V Vgs(th) (Maximum) @ Id: 2V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 125pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1W (Tc) Rds On (Maximum) @ Id, Vgs: 6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): VN1206L; VN1206L-TR1; VN1206L-E3; VN1206M ; Introduction Date: June 11, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 799122-VN1206L-G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 230mA (Tj)
Family Name: VN1206L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Manufacturer Package: TO-92-3
Channel Type Type: N
Drain Source Voltage: 120V
Vgs(th) (Maximum) @ Id: 2V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 125pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1W (Tc)
Rds On (Maximum) @ Id, Vgs: 6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): VN1206L; VN1206L-TR1; VN1206L-E3; VN1206M ;
Introduction Date: June 11, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN1206L-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN1206L-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN1206L-G
MOSFET N-CH 120V 230MA TO92-3

MOSFET N-CH 120V 230MA TO92-3

Supplier's Site
Dmosfet, N-Ch, 0.23A, 120V, To-92; Channel Type Microchip - 53Y4318 - Newark, An Avnet Company
Chicago, IL, United States
Dmosfet, N-Ch, 0.23A, 120V, To-92; Channel Type Microchip
53Y4318
Dmosfet, N-Ch, 0.23A, 120V, To-92; Channel Type Microchip 53Y4318
DMOSFET, N-CH, 0.23A, 120V, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:120V; Continuous Drain Current Id:230mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

DMOSFET, N-CH, 0.23A, 120V, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:120V; Continuous Drain Current Id:230mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 120V 6Ohm

MOSFET 120V 6Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number VN1206L-G-ND 278-VN1206L-G 799122-VN1206L-G VN1206L-G 53Y4318 VN1206L-G
Product Name Single FETs, MOSFETs 120V 230MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN1206L-G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dmosfet, N-Ch, 0.23A, 120V, To-92; Channel Type Microchip MOSFET
Polarity N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92
MOSFET Operating Mode Enhancement
V(BR)DSS 120 volts
Unlock Full Specs
to access all available technical data